Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 14A |
Contact Retention | Without |
Length | 10.2mm |
Height | 14.6mm |
Accepts Wire Insulation Diameter Range | 3.1mm |
Wire Size | 26 – 16AWG, .128 – 1.308mm² |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 9mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | 7.92mm, .312in |
Housing Color | Yellow |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CNR |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476, C22.2 No. 182.3 |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Mounting Post |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug |
Position Locations Omitted | 2 |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 340 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Tab |
Sealable | No |
Termination Post & Tail Length | 3.5mm, .139in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 179844-4?
Additional datasheets, footprints and schematics for 179844-4 are listed on our Part Details page. You can also find images and similar parts to 179844-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179844-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179844-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179844-4 fall under?
The 179844-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 179844-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179844-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 179844-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179844-4 have stock available?
There is no stock from authorised distributors for 179844-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179844-4 often in real-time on the comparison pages.
What if I can't find stock of 179844-4?
You can fill out our help required form which you can use to request a quote for 179844-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.