Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$33.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.81
|
No stock
|
Buy Now |
Connector Type A | NEMA 5-15P Hospital Grade |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 6.1m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Grey |
RoHS Compliant | Yes |
Power Cord, Nema 5-15P C13, 20Ft, 13A, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a 17969 8?
Additional datasheets, footprints and schematics for 17969 8 are listed on our Part Details page. You can also find images and similar parts to 17969 8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17969 8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17969 8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17969 8 fall under?
The 17969 8 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17969 8 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17969 8 you can contact the distributor directly for product support, shipping queries etc.
Is the 17969 8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 17969 8 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 17969 8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17969 8 often in real-time on the comparison pages.
What if I can't find stock of 17969 8?
You can fill out our help required form which you can use to request a quote for 17969 8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.