Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.70
|
No stock
|
Buy Now | |
RS Americas
from US$18.16
|
983
in stock
|
Buy Now | |
Newark Electronics
from US$25.63
|
765
in stock
|
Buy Now | |
Heilind Electronics
from US$22.37
|
395
in stock
|
Buy Now | |
element14
from US$20.72
|
131
in stock
|
Buy Now | |
Farnell
from US$19.19
|
131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.37
|
118
in stock
|
Buy Now |
Connector Type A | NEMA 5-15P Hospital Grade |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 4.6m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Grey |
RoHS Compliant | Yes |
Power Cords, AC, SJT, 16AWG, 5-15P, C13, 15FT (4.6m), Gray jacket, 17 Series | Volex Power Cords 17966 8 S15 | RS Americas |
Power Cord, Nema5-15P/Iec C13, 15Ft, Gray | Newark Electronics |
16/3 SJT 15FT 5-15P C13 MEDICAL | Heilind Electronics |
POWER CORD, NEMA 5-15P/IEC C13, 4.6M | element14 |
16/3 SJT 15FT 5-15P C13 | RS |
Where can I find additional details, specifications and documents for a 17966 8 S15?
Additional datasheets, footprints and schematics for 17966 8 S15 are listed on our Part Details page. You can also find images and similar parts to 17966 8 S15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17966 8 S15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17966 8 S15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17966 8 S15 fall under?
The 17966 8 S15 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17966 8 S15 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17966 8 S15 you can contact the distributor directly for product support, shipping queries etc.
Is the 17966 8 S15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 17966 8 S15 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 17966 8 S15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17966 8 S15 often in real-time on the comparison pages.
What if I can't find stock of 17966 8 S15?
You can fill out our help required form which you can use to request a quote for 17966 8 S15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.