Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.73
|
154
in stock
|
Buy Now | |
Rapid Electronics
from US$20.73
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$19.56
|
-
|
Buy Now | |
Future Electronics
from US$20.66
|
-
|
Buy Now | |
Avnet America
from US$17.61
|
-
|
Buy Now | |
RS Americas
from US$21.93
|
-
|
Buy Now | |
Boersig
from US$21.35
|
-
|
Buy Now | |
TTI Europe
from US$19.35
|
-
|
Buy Now | |
TE Store
from US$37.61
|
-
|
Buy Now | |
Farnell
from US$17.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Keying | A |
Number of Power Positions | 0 |
Number of Signal Positions | 4 |
Reverse Gender | Standard |
Assembly Length | 2.03in, 51.56mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 |
Shell Size | 11 |
Housing Color | Black |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 16 |
Packaging Method | Tray |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Standard Circular Conn CPC PSTD RCPT 11-4 R/A LF | Rapid Electronics |
TE Connectivity - AMP Connector CPC PSTD RCPT11-4R/A LF | Distrelec |
Cpc Pstd Rcpt,11-4,r/A Lf |Amp Te Connectivity 1-796403-1 | Newark Electronics |
4 Position Receptacle, Male Pins Right Angle Through Hole Connector | Future Electronics |
Conn CPC PIN 4 POS Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Pstd Receptacle, 11-4, R/A Lf | TE Connectivity 1-796403-1 | RS Americas |
CST PSTD RCPT,11-4,R/A LF | Boersig |
Special Order: CPC PSTD RCPT,11-4,R/A LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 4 Sealable: No Connector Assembly 250 VDC Wire-to-Board 4 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-796403-1 | Internal Number: 1-796403-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-796403-1?
Additional datasheets, footprints and schematics for 1-796403-1 are listed on our Part Details page. You can also find images and similar parts to 1-796403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796403-1 fall under?
The 1-796403-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-796403-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796403-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-796403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796403-1 often in real-time on the comparison pages.
What if I can't find stock of 1-796403-1?
You can fill out our help required form which you can use to request a quote for 1-796403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.