Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.21
|
No stock
|
Buy Now | |
TE Store
from US$59.53
|
191
in stock
|
Buy Now | |
RS Americas
from US$33.00
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$30.93
|
-
|
Buy Now | |
Future Electronics
from US$26.47
|
-
|
Buy Now | |
Avnet America
from US$26.55
|
-
|
Buy Now | |
Boersig
from US$32.14
|
-
|
Buy Now | |
Sager
from US$31.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Reverse Gender | Standard |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 13 |
Housing Material | PA 6.6 |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 16 |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Sealable | No |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
CPC PSTD RCPT,13-9,R/A LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 9 Sealable: No Connector Assembly 250 VDC Wire-to-Board 9 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-796375-2 | Internal Number: 1-796375-2 | TE Connectivity | TE Store |
Circular Plastic Connector, Pstd Receptacle, 13-9, R/A Lf | TE Connectivity 1-796375-2 | RS Americas |
Cir Connector, 9Pos, Rcpt, Flange | Newark Electronics |
CPC Series 1 Flange Receptacle 9 Position Size 13 Circular Plastic Connector | Future Electronics |
Conn CPC PIN 9 POS Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
CST PSTD RCPT,13-9,R/A LF | Boersig |
Standard Circular Connector CPC PSTD RCPT 13-9 R/A LF | Sager |
Where can I find additional details, specifications and documents for a 1-796375-2?
Additional datasheets, footprints and schematics for 1-796375-2 are listed on our Part Details page. You can also find images and similar parts to 1-796375-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796375-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796375-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796375-2 fall under?
The 1-796375-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-796375-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796375-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796375-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796375-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-796375-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796375-2 often in real-time on the comparison pages.
What if I can't find stock of 1-796375-2?
You can fill out our help required form which you can use to request a quote for 1-796375-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.