Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.27
|
No stock
|
Buy Now | |
RS
from US$59.63
|
143
in stock
|
Buy Now | |
RS Americas
from US$43.80
|
142
in stock
|
Buy Now | |
TE Store
from US$85.46
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$82.22
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$82.81
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$59.10
|
5
in stock
|
Buy Now | |
Distrelec
from US$43.57
|
5
in stock
|
Buy Now | |
Future Electronics
from US$38.31
|
-
|
Buy Now | |
Avnet America
from US$38.42
|
-
|
Buy Now | |
Boersig
from US$48.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 57 |
Number of Positions | 57 |
Reverse Gender | Reverse |
Assembly Length | 1.169in, 29.69mm |
Operating Voltage | 250VDC, 250VAC |
Shell Size | 23 |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
23-57 CPC PSTD SKT RECEPTACLE LF | RS |
Circular Plastic Connector 23-57 CPC PSTD SKT RECPT LF, CPC Series | TE Connectivity 1-796329-1 | RS Americas |
23-57 CPC PSTD SKT RECPT LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 57 Sealable: No Connector Assembly 250 VDC Wire-to-Board 57 | Connectors With Posted Contacts & Cpc Series 2 | Part Number: 1-796329-1 | Internal Number: 1-796329-1 | TE Connectivity | TE Store |
Standard Circular Connector Rec Pin 23-57 Pcb |Amp Te Connectivity 1-796329-1 | Newark Electronics |
Standard Circular Connector REC PIN 23-57 PCB | Rapid Electronics |
TE Connectivity 23-57 CPC PSTD SKT RECPT LF Circular Con | Distrelec |
CPC-2 Series 57 Position 250 V 7.5 A Receptacle Female Socket Circular Connector | Future Electronics |
Conn CPC SKT 57 POS Solder ST Thru-Hole 57 Terminal 1 Port | Avnet America |
23-57 CST PSTD SKT RECPT LF | Boersig |
Where can I find additional details, specifications and documents for a 1-796329-1?
Additional datasheets, footprints and schematics for 1-796329-1 are listed on our Part Details page. You can also find images and similar parts to 1-796329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-796329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-796329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-796329-1 fall under?
The 1-796329-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-796329-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-796329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-796329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-796329-1 have stock available?
Authorised distributors including RS, RS Americas, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-796329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-796329-1 often in real-time on the comparison pages.
What if I can't find stock of 1-796329-1?
You can fill out our help required form which you can use to request a quote for 1-796329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.