Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
1,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,211
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
299
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .94in, 23.9mm |
Height | 9.6mm, .378in |
Length | 1.3701in, 34.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 500 |
Packaging Method | Bag |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
Headers&Wire Housings PANEL MOUNT PLUG 16P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 16P PM PLUG VAL-U-LOK V2 | Distrelec |
Plug And Socket Connector Housing | Newark Electronics |
VAL-U-LOK Series 16 Position Locking Ramp Male Pin Crimp Plug Housing | Future Electronics |
Conn Housing PL 16 POS 4.2mm ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 16 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-794953-6 | RS Americas |
PLUG HOUSING, PANEL MOUNT, 94V-2, 16WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL |
Colour | White |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-794953-6?
Additional datasheets, footprints and schematics for 1-794953-6 are listed on our Part Details page. You can also find images and similar parts to 1-794953-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794953-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794953-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794953-6 fall under?
The 1-794953-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794953-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794953-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794953-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794953-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1-794953-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794953-6 often in real-time on the comparison pages.
What if I can't find stock of 1-794953-6?
You can fill out our help required form which you can use to request a quote for 1-794953-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.