Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
5,824
in stock
|
Buy Now | |
element14
from US$0.64
|
5,710
in stock
|
Buy Now | |
Farnell
from US$0.60
|
5,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
2,971
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
2,971
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
2,971
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
161
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Insulation Diameter (Max) | .06in, 1.52mm |
Length | 24.85mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Width | 16.89mm |
Height | 6.86mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Nylon 66/6 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 500 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector Housing, Plug, 16Pos | Newark Electronics |
PLUG HOUSING, 16POS, NYLON 66/6, BLACK | element14 |
P&S Connectors PLUG DUAL F.H. 16P free hanging | Rapid Electronics |
TE Connectivity - AMP PWR CONN FREE HANG DBL ROW HSG 16 P | Distrelec |
Soft Shell Housing Nylon Black 0.118in. Free Hanging Plug 16 UL 94V-0 | TE Connectivity 1-794616-6 | RS Americas |
Soft Shell Housing | RS |
Conn Housing PL 16 POS 3mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-794616-6?
Additional datasheets, footprints and schematics for 1-794616-6 are listed on our Part Details page. You can also find images and similar parts to 1-794616-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794616-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794616-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794616-6 fall under?
The 1-794616-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794616-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794616-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794616-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794616-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-794616-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794616-6 often in real-time on the comparison pages.
What if I can't find stock of 1-794616-6?
You can fill out our help required form which you can use to request a quote for 1-794616-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.