Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-794613-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,255
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
14,386
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,787
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
3,357
in stock
|
Buy Now | |
element14
from US$0.06
|
3,255
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
56
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Crimp Area Plating Finish | Bright |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Wire Size | .05 – .13mm², 30 – 26AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
CONTACT, PIN, 30-26AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Shell, Plug, 5 A (Max.), 250, Phosphor Bronze, 26-30 AWG | TE Connectivity 1-794613-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Micro MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-794613-1?
Additional datasheets, footprints and schematics for 1-794613-1 are listed on our Part Details page. You can also find images and similar parts to 1-794613-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794613-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794613-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794613-1 fall under?
The 1-794613-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794613-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794613-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794613-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794613-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 1-794613-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794613-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794613-1?
You can fill out our help required form which you can use to request a quote for 1-794613-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.