Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
95,569
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
91,272
in stock
|
Buy Now | |
element14
from US$0.10
|
73,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
46,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.0403
|
45,980
in stock
|
Buy Now | |
Farnell
from US$0.08
|
25,422
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
19,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
15,212
in stock
|
Buy Now | |
Boersig
from US$0.09
|
7,567
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
1,112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
880
in stock
|
Buy Now | |
Conrad
from US$0.18
|
399
in stock
|
Buy Now | |
Avnet America
-
|
27,660
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Crimp Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 5A |
Wire Size | .2 – .52mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL RPT CNT,LS PC 15AU L Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Gold Tin 250 VAC | Connector Contact | Part Number: 1-794610-1 | Internal Number: 1-794610-1 | TE Connectivity | TE Store |
MICRO MNL RPT CNTLS PC 15AU L | Heilind Electronics |
CONTACT, SOCKET, 24 TO 20 AWG, CRIMP | element14 |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Micro MATE-N-LOK PCB Conn Contact Female Crimp Gold Plating 24 to 20 AWG | TE Connectivity 1-794610-1 | RS Americas |
TE 1-794610-1 Micro Mate-N-Lok Crimp Socket .38µ Gold 20-24AWG | Rapid Electronics |
TE Connectivity - AMP Contacts MICRO MNL RPT CNTLS PC 15AU L | Distrelec |
Micro MATE-N-LOK 24 - 20 AWG Wire to Cable Crimp Snap-In Socket Contact | Future Electronics |
Contact,crimp,recp,mc Matenlok,24-20 awg | RS |
Contact | Transfer Multisort Elektronik |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Socket Contact, Crimp Contact, 24 AWG Min, 20 AWG Max, 250V AC/DC, 5A, Gold | Carlton-Bates |
Pin & Socket Connectors SOCKET 20-24 AWG | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 0.89mm |
Contact Termination | Crimp |
Current Rating | 5A |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.5mm² |
Wire Area Size Min | 0.2mm² |
Where can I find additional details, specifications and documents for a 1-794610-1?
Additional datasheets, footprints and schematics for 1-794610-1 are listed on our Part Details page. You can also find images and similar parts to 1-794610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794610-1 fall under?
The 1-794610-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794610-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794610-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-794610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794610-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794610-1?
You can fill out our help required form which you can use to request a quote for 1-794610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.