Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0425
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
385,625
in stock
|
Buy Now | |
Boersig
from US$0.0295
|
160,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0354
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0243
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0324
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0345
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0354
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
23,000
in stock
|
Buy Now | |
element14
from US$0.05
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
8,613
in stock
|
Buy Now | |
Sager
from US$0.0298
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Avnet Asia
from US$0.0335
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
PIN CONT 20-24 TIN PLATE STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 1-794608-0 | Internal Number: 1-794608-0 | TE Connectivity | TE Store |
Micro MATE-N-LOK 24 - 20 AWG Wire to Cable Crimp Snap-In Pin Contact | Future Electronics |
TE 1-794608-0 Mate-N-Lok Crimp Pin Tin 20-24AWG | Rapid Electronics |
TE Connectivity - AMP Contacts PIN CONT 20-24 TIN PLATE STRIP | Distrelec |
Contact PIN Crimp ST Cable Mount T/R | Avnet America |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Pin & Socket Connectors MMNL3 PIN 20-24 Reel of 10000 | Sager |
PIN CONT 20-24 TIN PLATE STRIP | TE Connectivity 1-794608-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Micro MATE-N-LOK Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-794608-0?
Additional datasheets, footprints and schematics for 1-794608-0 are listed on our Part Details page. You can also find images and similar parts to 1-794608-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794608-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794608-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794608-0 fall under?
The 1-794608-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794608-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794608-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794608-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794608-0 have stock available?
Authorised distributors including TE Store, Boersig, Heilind Electronics, TTI Europe and Future Electronics have stock available or on a lead time for 1-794608-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794608-0 often in real-time on the comparison pages.
What if I can't find stock of 1-794608-0?
You can fill out our help required form which you can use to request a quote for 1-794608-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.