Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-794607-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10,700
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,654
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
56
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Crimp Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 5A |
Wire Size | .05 – .14mm², 30 – 26AWG |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Operating Voltage | 250VAC, 250VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE 1-794607-1 Micro Mate-N-Lok Crimp Socket .38µ Gold 26-30AWG | Rapid Electronics |
TE Connectivity - AMP Contacts MICRO MNL RPT CNT STRP 15AU LF | Distrelec |
Micro MATE-N-LOK crimp socket, 26-30 AWG | RS |
Contact, Socket, Crimp, 30-26Awg | Newark Electronics |
Mate-N-Lok Straight Snap In Crimp Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, CRIMP, RECEPTACLE, 30-26AWG | element14 |
CONTACT, SOCKET, CRIMP, 30-26AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 5A |
Where can I find additional details, specifications and documents for a 1-794607-1?
Additional datasheets, footprints and schematics for 1-794607-1 are listed on our Part Details page. You can also find images and similar parts to 1-794607-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794607-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794607-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794607-1 fall under?
The 1-794607-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794607-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794607-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794607-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794607-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 1-794607-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794607-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794607-1?
You can fill out our help required form which you can use to request a quote for 1-794607-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.