Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | 14AWG, 1.5mm², 15AWG, 2mm² |
Wire Insulation Diameter | .071 – .102in, 1.8 – 2.6mm |
Wire Size | 1.29 – 2.09mm² |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Terminal Block 1792391 | RS |
PCB Plug Screw 5.08mm 12AWG 320V 12A 17 Position Combicon Control Series | Phoenix Contact 1792391 | RS Americas |
Terminal Connector Plug Female 12A 250V 17-Pos. - MVSTBR25/17-ST-508 | Carlton-Bates |
Pluggable Terminal Blocks 17 Pos 5.08mm pitch Plug 24-12 AWG Screw | Sager |
PCB CONNECTOR, MVSTBR 2,5/17-ST-5,08 | Farnell |
Where can I find additional details, specifications and documents for a 179239-1?
Additional datasheets, footprints and schematics for 179239-1 are listed on our Part Details page. You can also find images and similar parts to 179239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179239-1 fall under?
The 179239-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 179239-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179239-1 have stock available?
Authorised distributors including RS, RS Americas, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 179239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179239-1 often in real-time on the comparison pages.
What if I can't find stock of 179239-1?
You can fill out our help required form which you can use to request a quote for 179239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.