Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
1,800
in stock
|
Buy Now | |
element14
from US$1.10
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
TE Store
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Preloaded | No |
Number of Cavities | 8 |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Width | .699in, 17.78mm |
Length | 1.156in, 29.38mm |
Height | 33.6mm, 1.322in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Quantity | 250 |
Packaging Method | Bag |
Row-to-Row Spacing | .2in, 5.08mm |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Rect Power Housing, Dynamic 3000 Conn Rohs Compliant: Yes |Te Connectivity 178964-4 | Newark Electronics |
RECT POWER HOUSING, DYNAMIC 3000 CONN | element14 |
AMP178964-4 | Avnet America |
Special Order: DYNAMIC D-3100D TAB HSG 8P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .15 in Housing Housing for Male Terminals Wire-to-Wire 8 | Receptacle And Tab Housing: 3.81 Mm Pitch & 250V | Part Number: 178964-4 | Internal Number: 178964-4 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 178964-4?
Additional datasheets, footprints and schematics for 178964-4 are listed on our Part Details page. You can also find images and similar parts to 178964-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178964-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178964-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178964-4 fall under?
The 178964-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 178964-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178964-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 178964-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178964-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 178964-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178964-4 often in real-time on the comparison pages.
What if I can't find stock of 178964-4?
You can fill out our help required form which you can use to request a quote for 178964-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.