Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | With |
---|---|
Number of Positions | 20 |
Number of Rows | 1 |
Closed End | Without |
Wire Entry Angle | Top |
Stacked Levels | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Housing Color | Green |
Housing Material | Nylon - GF |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Mounting Angle | Right Angle |
Block Type | None |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pcb Terminal Block, Ffkdsa1/V-2,54-10 Rohs Compliant: Yes |Phoenix Contact 1789401 | Newark Electronics |
PCB Terminal Push-In 2.54mm 20AWG 160V 6A 10 Position Combicon Control Series | Phoenix Contact 1789401 | RS Americas |
Fixed Terminal Blocks FFKDSA1/V-2.54-10 | Sager |
PCB TERMINAL BLOCK, FFKDSA1/V-2,54-10 | Farnell |
Where can I find additional details, specifications and documents for a 178940-1?
Additional datasheets, footprints and schematics for 178940-1 are listed on our Part Details page. You can also find images and similar parts to 178940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178940-1 fall under?
The 178940-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 178940-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178940-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for 178940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178940-1 often in real-time on the comparison pages.
What if I can't find stock of 178940-1?
You can fill out our help required form which you can use to request a quote for 178940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.