Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Mounting | Cable Mount |
---|---|
For Use With | RockStar Heavy Duty Connectors |
Locking Type | Side Clamp |
Connector Body Material | Aluminium Body |
Accessory Type | Hood |
Cable Exit Angle | 180° |
RoHS Compliant | Yes |
Connector Backshell, Hood, Rockstar Heavy Duty Connectors, 180 , Aluminium Body |Weidmuller 1788350000 | Newark Electronics |
HDC-HB48-TOVL-1XM32G -EA | Avnet America |
HOOD, TOP ENTRY, M32 | element14 |
Where can I find additional details, specifications and documents for a 1788350000.?
Additional datasheets, footprints and schematics for 1788350000. are listed on our Part Details page. You can also find images and similar parts to 1788350000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1788350000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1788350000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1788350000. fall under?
The 1788350000. is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Hoods / Housings / Bases.
Can I view similar or alternative parts?
You can view similar parts to 1788350000. when available in the Heavy Duty Hoods / Housings / Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1788350000. you can contact the distributor directly for product support, shipping queries etc.
Is the 1788350000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1788350000. have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1788350000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1788350000. often in real-time on the comparison pages.
What if I can't find stock of 1788350000.?
You can fill out our help required form which you can use to request a quote for 1788350000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.