Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Product Range | RockStar Series |
---|---|
Connector Mounting | Panel Mount |
Rectangular Shell Size | 6B |
For Use With | HDC 6B Inserts & Hoods |
Locking Type | 1 Lever |
Connector Body Material | Aluminium Body |
RoHS Compliant | Yes |
Base Housing, Size 3, Top Entry, Aluminium | Newark Electronics |
HDC 06B SLU 2M25G -EA | Avnet America |
Where can I find additional details, specifications and documents for a 1788130000?
Additional datasheets, footprints and schematics for 1788130000 are listed on our Part Details page. You can also find images and similar parts to 1788130000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1788130000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1788130000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1788130000 fall under?
The 1788130000 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Hoods / Housings / Bases.
Can I view similar or alternative parts?
You can view similar parts to 1788130000 when available in the Heavy Duty Hoods / Housings / Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1788130000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1788130000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1788130000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1788130000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1788130000 often in real-time on the comparison pages.
What if I can't find stock of 1788130000?
You can fill out our help required form which you can use to request a quote for 1788130000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.