Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.80
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
4,594
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
4,594
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
4,594
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
4,594
in stock
|
Buy Now | |
Farnell
from US$4.75
|
3,680
in stock
|
Buy Now | |
TE Store
from US$3.11
|
175
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
Boersig
from US$4.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | White |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Number of Signal Positions | 26 |
Number of Positions | 26 |
Tab Width | 1mm, .071in, .039in, 1.8mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .64mm |
Length | 1.0157in, 25.8mm |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 21.9mm, .862in |
Width | 45.4mm, 1.787in |
PCB 厚 (推奨) | 1.6mm |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3mm, .118in, 3.5mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Locking Interface | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Type | Tube |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040/070 Hyb Cap Assy 26P |Amp Te Connectivity 178762-1 | Newark Electronics |
Automotive Connectors 040/070 HYB CAP ASSY 26P | Rapid Electronics |
TE Connectivity - AMP PCB Conn 040/070 HYBRID CAP ASSY 26P | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 26POS, PCB | Farnell |
040/070 HYBRID CAP ASSY 26P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 26 | Low & Medium Power Header | Part Number: 178762-1 | Internal Number: 178762-1 | TE Connectivity | TE Store |
0.40/0.70 Housing,cap,tab,26way | RS |
Conn Multilock Connector RCP 26 POS Solder RA Thru-Hole | Avnet America |
Multilock 040/070 Series 26 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 178762-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 26Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178762-1?
Additional datasheets, footprints and schematics for 178762-1 are listed on our Part Details page. You can also find images and similar parts to 178762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178762-1 fall under?
The 178762-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 178762-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178762-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 178762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178762-1 often in real-time on the comparison pages.
What if I can't find stock of 178762-1?
You can fill out our help required form which you can use to request a quote for 178762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.