Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .5mm, .02in |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 8µm |
Mating Post Length | 4mm, .158in |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .079in, 2mm |
Connector Height | 4.2mm, .17in |
PCB Thickness (Recommended) | .047in, 1.19mm |
コネクタの高さ | 4.2mm |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .087in, 2.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 178695-9?
Additional datasheets, footprints and schematics for 178695-9 are listed on our Part Details page. You can also find images and similar parts to 178695-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178695-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178695-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178695-9 fall under?
The 178695-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 178695-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178695-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 178695-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178695-9 have stock available?
There is no stock from authorised distributors for 178695-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178695-9 often in real-time on the comparison pages.
What if I can't find stock of 178695-9?
You can fill out our help required form which you can use to request a quote for 178695-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.