Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 32 |
Number of Positions | 32 |
Number of Rows | 2 |
Tab Thickness | .025in, .64mm |
Tab Width | .04in, .07in, 1.77mm, 1mm |
Length | 74.4mm, 2.92in |
Width | 37.05mm, 1.45in |
Centerline (Pitch) | .098in, 3.9mm, .153in, 2.5mm |
Locking Interface | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 16 |
Shielded | No |
Hybrid Header | Yes |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature (Max) | 100°C, 80°C, 185°F, 65°C, 70°C, 90°C, 85°C, 75°C, 212°F, 176°F, 167°F, 149°F, 105°C, 194°F, 158°F, 221°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 32P Nscc Cap Hsg Assy |Amp Te Connectivity 178688-1 | Newark Electronics |
Automotive Connectors 32P NSCC CAP HSG ASSY | Rapid Electronics |
TE Connectivity 32P NSCC CAP HSG ASSY Automotive Connectors 32P NSCC CAP HSG ASSY | Distrelec |
Connector Housing Wire to Wire Receptacle 32 Position 2.5mm/3.9mm Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 178688-1?
Additional datasheets, footprints and schematics for 178688-1 are listed on our Part Details page. You can also find images and similar parts to 178688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178688-1 fall under?
The 178688-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 178688-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 178688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178688-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 178688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178688-1 often in real-time on the comparison pages.
What if I can't find stock of 178688-1?
You can fill out our help required form which you can use to request a quote for 178688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.