Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Bracket Plating Material | Nickel over Copper |
Post Size | .026in |
Post Plating Material | Tin-Lead over Nickel |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Positions | 68 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 3.18 – 5.08mm, .125 – .2in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Mounting Screw |
PCB Mount Retention | With |
Mounting Hole Diameter | .125in |
Panel Mount Feature | With |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Sealable | No |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Shell Type | Full Metal Shell |
Profile | Standard |
Product Type | Connector |
Connector Style | Receptacle |
Termination Post Length | .28in, 7.11mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
68 50Sr Vrt Rcpt,fl Tp,act Pn |Amp Te Connectivity 1-786557-1 | Newark Electronics |
Conn D-Subminiature SKT 68 POS 1.27mm Press ST Thru-Hole 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-786557-1?
Additional datasheets, footprints and schematics for 1-786557-1 are listed on our Part Details page. You can also find images and similar parts to 1-786557-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-786557-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-786557-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-786557-1 fall under?
The 1-786557-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-786557-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-786557-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-786557-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-786557-1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-786557-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-786557-1 often in real-time on the comparison pages.
What if I can't find stock of 1-786557-1?
You can fill out our help required form which you can use to request a quote for 1-786557-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.