Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Length | 27.5mm, 1.083in |
Width | 22mm, .866in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
EJ-2 DBL LOCK PLUG 2P ASSY D Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Board | Econoseal & Connector Housing | Part Number: 178449-6 | Internal Number: 178449-6 | TE Connectivity | TE Store |
Ej-2 Dbl Lock Plug 2P Assy D |Amp Te Connectivity 178449-6 | Newark Electronics |
Conn Housing PL 2 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 178449-6?
Additional datasheets, footprints and schematics for 178449-6 are listed on our Part Details page. You can also find images and similar parts to 178449-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178449-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178449-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178449-6 fall under?
The 178449-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 178449-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178449-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 178449-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178449-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 178449-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178449-6 often in real-time on the comparison pages.
What if I can't find stock of 178449-6?
You can fill out our help required form which you can use to request a quote for 178449-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.