Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.96
|
1,855
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
12,540
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
12,540
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
12,540
in stock
|
Buy Now | |
Distrelec
from US$5.03
|
12,540
in stock
|
Buy Now | |
TTI Europe
from US$4.01
|
8,380
in stock
|
Buy Now | |
TE Store
from US$7.75
|
3,350
in stock
|
Buy Now | |
element14
from US$4.95
|
1,855
in stock
|
Buy Now | |
CoreStaff
from US$5.21
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.60
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$4.20
|
-
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
Boersig
from US$5.48
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | Yes |
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Transmits (Typical) | Signal (Data), Power |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Length | 48.29mm, 1.9in |
Tail Length | 3.8mm, .149in |
Height | .568in, 14.43mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
幅 | 25.91mm |
Width | 1.02in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 3.81mm, .149in |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
Lock Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Shielded | No |
Row-to-Row Spacing | .2in, 5.08mm |
Strain Relief | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-3 Hdr Assy H 20P |Amp Te Connectivity 178308-2 | Newark Electronics |
Headers&Wire Housings 20P TAB HEADER | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-3 HDR ASSY H 20P | Distrelec |
RECTANGULAR PWR CONN, HEADER, 20POS, PCB | Farnell |
DYNAMIC D-3 HDR ASSY H 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 20 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 178308-2 | Internal Number: 178308-2 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 20POS, 3.81MM, PCB | element14 |
Socket | Transfer Multisort Elektronik |
Conn Power M 20 POS 3.81mm Solder RA Thru-Hole 20 Terminal 1 Port Tube | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Dynamic D-3100 Series |
RoHS: | Unknown |
Product Range | Dynamic D-3100 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 3.81mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 178308-2?
Additional datasheets, footprints and schematics for 178308-2 are listed on our Part Details page. You can also find images and similar parts to 178308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178308-2 fall under?
The 178308-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178308-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 178308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178308-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 178308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178308-2 often in real-time on the comparison pages.
What if I can't find stock of 178308-2?
You can fill out our help required form which you can use to request a quote for 178308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.