Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
9,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
9,945
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
9,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
9,945
in stock
|
Buy Now | |
Farnell
from US$1.90
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Yellow |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | 6mm, .236in |
Length | .507in, 12.9mm |
Housing Material | PBT |
Mounting Style | Free Hanging |
Mating Retention Type | Double Lock |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 250 Dbl Lock Plate 6P |Amp Te Connectivity 178024-7 | Newark Electronics |
Terminals 250 DBL LOCK PLATE 6P | Rapid Electronics |
TE Connectivity FF 250 CAP HSG DBL 6P PLATE Terminals 25 | Distrelec |
PLUG HOUSING, 6POS, PBT, YELLOW | Farnell |
Conn Housing PL 6 POS ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 178024-7?
Additional datasheets, footprints and schematics for 178024-7 are listed on our Part Details page. You can also find images and similar parts to 178024-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178024-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178024-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178024-7 fall under?
The 178024-7 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 178024-7 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178024-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 178024-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178024-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 178024-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178024-7 often in real-time on the comparison pages.
What if I can't find stock of 178024-7?
You can fill out our help required form which you can use to request a quote for 178024-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.