Status: | Unknown |
---|---|
Series: | ATO-FLR Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
2,538
in stock
|
Buy Now | |
element14
from US$2.27
|
2,538
in stock
|
Buy Now | |
Farnell
from US$2.76
|
2,538
in stock
|
Buy Now | |
RS
from US$3.36
|
1,095
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
205
in stock
|
Buy Now | |
Rutronik
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
Distrelec
from US$3.30
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | - |
Fuse Size Held | ATO |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | ATO-FLR Series |
Voltage Rating VAC | 80V |
Voltage Rating V DC | 80V |
SVHC | No SVHC (12-Jan-2017) |
Fuse Holder, 80V, Through Hole | Newark Electronics |
FUSE HOLDER, 80V, THROUGH HOLE | element14 |
ATO Fuseholder 80V | RS |
Fuse holder | Transfer Multisort Elektronik |
FLR for ATO PCB 1-PIN | Rutronik |
FLR Series 80 V 20 x 6 x 17.5 mm Copper Alloy Tin PCB Holder Fuse | Future Electronics |
FUSE HOLDER BLADE 80V PCB | Littelfuse 178.6164.0001 | RS Americas |
Littelfuse Fuse Holder ATC / ATO / FKS | Distrelec |
FUSEHOLDER 80V | TTI Europe |
Where can I find additional details, specifications and documents for a 178.6164.0001?
Additional datasheets, footprints and schematics for 178.6164.0001 are listed on our Part Details page. You can also find images and similar parts to 178.6164.0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178.6164.0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178.6164.0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178.6164.0001 fall under?
The 178.6164.0001 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 178.6164.0001 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178.6164.0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 178.6164.0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178.6164.0001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 178.6164.0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178.6164.0001 often in real-time on the comparison pages.
What if I can't find stock of 178.6164.0001?
You can fill out our help required form which you can use to request a quote for 178.6164.0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.