Status: | Unknown |
---|---|
Series: | 178 Series |
RoHS: | Unknown |
Product Range | 178 Series |
---|---|
Upper D Sub Shell Size | DB |
Upper D Sub Gender | Receptacle |
No. of Contacts Upper D Sub | 25Contacts |
Lower D Sub Shell Size | DB |
Lower D Sub Gender | Receptacle |
No. of Contacts Lower D Sub | 25 |
Connector Body Material | Steel Body |
Contact Termination Type | Through Hole |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Stacked D Sub Connector, Dual Port, 178 Series, Db, Receptacle, 25, Db, Receptacle Rohs Compliant: Yes |Norcomp 178-025-513R571 | Newark Electronics |
D SUB, DUAL, RECEPTACLE, RECEPTACLE, 25P | element14 |
25 Position Female 0.75 Board Mount Right Angle Dual Ports D-Sub Connector | Future Electronics |
DUAL PORT .750 25 F/F HW=571 | RS |
Where can I find additional details, specifications and documents for a 178-025-513R571?
Additional datasheets, footprints and schematics for 178-025-513R571 are listed on our Part Details page. You can also find images and similar parts to 178-025-513R571 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178-025-513R571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178-025-513R571 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178-025-513R571 fall under?
The 178-025-513R571 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 178-025-513R571 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178-025-513R571 you can contact the distributor directly for product support, shipping queries etc.
Is the 178-025-513R571 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178-025-513R571 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for 178-025-513R571.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178-025-513R571 often in real-time on the comparison pages.
What if I can't find stock of 178-025-513R571?
You can fill out our help required form which you can use to request a quote for 178-025-513R571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.