Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
32,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
32,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
32,650
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
32,650
in stock
|
Buy Now | |
TE Store
from US$0.10
|
20,319
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 4 |
Length | 20.1mm |
Height | 4.46mm |
Housing Material | Glass-Filled Nylon 66 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
For Use With | Cap: 177913 or 179467, Plug: 177902 or 177905 |
Comment | Quantity required based on connector being used. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | Double Lock Plate |
Product Type | Accessory |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Pin&socket Connectors Power Dbl Lk Plt 4P |Amp Te Connectivity 177920-1 | Newark Electronics |
POWER DBL LOCK PLATE 3.96MM 4POS | Rapid Electronics |
TE Connectivity POWER DBL LOCK PLATE 3.96MM 4POS Headers | Distrelec |
DOUBLE LOCK PLATE, CONNECTOR | Farnell |
POWER DBL LOCK PLATE 3.96MM 4POS Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled Nylon 66 Number of Positions: 4 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled Nylon 66 4 | Power Double Lock Tpa | Part Number: 177920-1 | Internal Number: 177920-1 | TE Connectivity | TE Store |
Connector Accessories Double Lock Plate Nylon 66 Natural | Avnet America |
DOUBLE LOCK PLATE, 2POS, PA 66 GF, NAT | element14 |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Power Double Lock Series Connectors |
Product Range | Power Double Lock Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 177920-1?
Additional datasheets, footprints and schematics for 177920-1 are listed on our Part Details page. You can also find images and similar parts to 177920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177920-1 fall under?
The 177920-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 177920-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177920-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 177920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177920-1 often in real-time on the comparison pages.
What if I can't find stock of 177920-1?
You can fill out our help required form which you can use to request a quote for 177920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.