Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.13
|
71,631
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
37,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0225
|
18,020
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
11,250
in stock
|
Buy Now | |
TTI Europe
from US$0.0493
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 3 |
Length | 16.1mm |
Height | 4.46mm |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Glass-Filled Nylon 66 |
UL Flammability Rating | UL 94V-0 |
For Use With | "Cap: 177907, 177909, 177911, 179464 or 179466", "Plug: 177899, 177901 or 177903" |
Comment | Quantity required based on connector being used. |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Accessory Type | Double Lock Plate |
Sealable | No |
Product Type | Accessory |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
POWER DBL LOCK PLATE 3P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Glass-Filled PBT Number of Positions: 3 Operating Temperature (Max): 221 °F Double Lock Plate Natural Glass-Filled PBT 3 | Power Double Lock Tpa | Part Number: 177919-1 | Internal Number: 177919-1 | TE Connectivity | TE Store |
POWER DBL LOCK PLATE 3P | Heilind Electronics |
Headers&Wire Housings 3P DOUBLE-LOCK PLATE | Rapid Electronics |
Double Lock Plate | Newark Electronics |
Connector Lock Plate For Power Double Lock Series | Future Electronics |
Connector Accessories Double-Lock Plate 3 POS | Avnet America |
TE Connectivity POWER DBL LOCK PLATE 3P Headers & Wire H | Distrelec |
Status: | Unknown |
---|---|
Series: | Power Double Lock Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP 3 Position Power Double Lock Connectors |
Product Range | Power Double Lock Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 177919-1?
Additional datasheets, footprints and schematics for 177919-1 are listed on our Part Details page. You can also find images and similar parts to 177919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177919-1 fall under?
The 177919-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 177919-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177919-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 177919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177919-1 often in real-time on the comparison pages.
What if I can't find stock of 177919-1?
You can fill out our help required form which you can use to request a quote for 177919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.