Status: | Unknown |
---|---|
Series: | 177 Series |
RoHS: | Unknown |
Prices starting from US$12.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.69
|
50
in stock
|
Buy Now | |
Sager
from US$12.29
|
76
in stock
|
Buy Now | |
RS Americas
from US$15.10
|
72
in stock
|
Buy Now | |
PEI-Genesis
from US$14.63
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$16.95
|
15
in stock
|
Buy Now | |
Future Electronics
from US$13.02
|
-
|
Buy Now | |
element14
from US$13.94
|
-
|
Buy Now | |
TTI Europe
from US$13.14
|
-
|
Buy Now | |
Farnell
from US$14.40
|
-
|
Buy Now |
Voltage Rating | - |
---|---|
Mounting Hole Dia | 11.9mm |
Accessory Type | 15/32" PMI Base |
Product Range | 177 Series |
For Use With | Midget Flange T-1 3/4 Incand. Lamp |
Lamp Base Type | Midget Flange |
Lamp Holders & Accessories OIL TIGHT PNL IND | Sager |
Indicator Base Flange Plastic Solder 177 Series | Dialight 177-8430-09-503 | RS Americas |
Indicator Base Flange Plastic Solder | RS |
In Base T1 3/4 Mf 15/32 Sod Rohs Compliant: Yes |Dialight 177-8430-09-503 | Newark Electronics |
177 Series Sub Miniature Panel Indicator w/ 15/32 Mounting Hole" | Future Electronics |
INDICATOR BASE, INCANDESCENT, T-1 3/4 | element14 |
SUB MINI PMI | TTI Europe |
Where can I find additional details, specifications and documents for a 177-8430-09-503?
Additional datasheets, footprints and schematics for 177-8430-09-503 are listed on our Part Details page. You can also find images and similar parts to 177-8430-09-503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177-8430-09-503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177-8430-09-503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177-8430-09-503 fall under?
The 177-8430-09-503 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 177-8430-09-503 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177-8430-09-503 you can contact the distributor directly for product support, shipping queries etc.
Is the 177-8430-09-503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177-8430-09-503 have stock available?
Authorised distributors including Sager, RS Americas, RS, PEI-Genesis and Newark Electronics have stock available or on a lead time for 177-8430-09-503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177-8430-09-503 often in real-time on the comparison pages.
What if I can't find stock of 177-8430-09-503?
You can fill out our help required form which you can use to request a quote for 177-8430-09-503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.