Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1191292-7,
177801-000 |
Jacket Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Shield Material | Tin-Plated Copper |
Conductor Material | Silver-Plated High Strength Copper |
Jacket Color | White |
Wire Size | .2047mm², 24AWG |
Cable Dielectric Diameter | 1.22mm, .048in |
Wire Diameter | .64mm, .025in |
Overall Outside Diameter | 3.71mm, .146in |
Impedance | 77Ω |
Capacitance | 30pF/ft |
Cable Type | Cheminax |
Cable Style | Twisted Pair |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Data Bus Cable 2Conductors 24AWG Silver Plated Copper Alloy Light Blue/White | Avnet America |
10613-24-9, 77 OHM, AWG 24 | TTI Europe |
Multi-Conductor Cables 77 Ohm 24 AWG PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 177801-000?
Additional datasheets, footprints and schematics for 177801-000 are listed on our Part Details page. You can also find images and similar parts to 177801-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177801-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177801-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177801-000 fall under?
The 177801-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 177801-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177801-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 177801-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177801-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 177801-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177801-000 often in real-time on the comparison pages.
What if I can't find stock of 177801-000?
You can fill out our help required form which you can use to request a quote for 177801-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.