Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
26,480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
250,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
235,670
in stock
|
Buy Now | |
Farnell
from US$0.54
|
188,600
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
20,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
14,750
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
14,421
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
3,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
1,125
in stock
|
Buy Now | |
element14
from US$0.53
|
862
in stock
|
Buy Now | |
Avnet America
-
|
14,750
in stock
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .877g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .2 – .4mm² |
Overall Length | 12mm, .472in |
Tap Wire Size | .18 – .36mm² |
Housing Material | Nylon - GF |
Packaging Method | Bag |
Packaging Quantity | 500 |
Wire/Cable Type | Thin |
Sealable | No |
Serrated | No |
Product Type | Splice |
Terminals ELECTRO TAP ASSY | Rapid Electronics |
WIRE SPLICE CONN, 22-24AWG, NYLON | Farnell |
Splice, Electro-Tap, 24-22 AWG | RS |
ELECTRO TAP SPLICE AWG24-22 | TTI Europe |
Product Range:Electro-Tap Series | Newark Electronics |
TE Connectivity - AMP Splice ELECTRO TAP ASSY | Distrelec |
ELECTRO TAP ASSY | Heilind Electronics |
TERMINAL, WIRE SPLICE, 22-24AWG, NATURAL | element14 |
Tap Terminal 22-24AWG 31mm 11mm Tin | Avnet America |
Status: | Unknown |
---|---|
Series: | ELECTRO-TAP Series |
RoHS: | Unknown |
Product Range | ELECTRO-TAP Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Terminal Type | In Line Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 177766-1?
Additional datasheets, footprints and schematics for 177766-1 are listed on our Part Details page. You can also find images and similar parts to 177766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177766-1 fall under?
The 177766-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 177766-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177766-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and TTI Europe have stock available or on a lead time for 177766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177766-1 often in real-time on the comparison pages.
What if I can't find stock of 177766-1?
You can fill out our help required form which you can use to request a quote for 177766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.