Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | .236in, 6mm |
---|---|
Product Length | .443in, 11.25mm |
Guide Hardware Accessory Type | Guide Pin |
Docking Conn Guide Pin Rohs Compliant: Yes |Amp Te Connectivity 177734-3 | Newark Electronics |
Pin Terminal M 18.25mm 4.6mm Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 177734-3?
Additional datasheets, footprints and schematics for 177734-3 are listed on our Part Details page. You can also find images and similar parts to 177734-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177734-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177734-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177734-3 fall under?
The 177734-3 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connector Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 177734-3 when available in the Docking Connector Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177734-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 177734-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177734-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 177734-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177734-3 often in real-time on the comparison pages.
What if I can't find stock of 177734-3?
You can fill out our help required form which you can use to request a quote for 177734-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.