Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$24.34
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
250
in stock
|
Buy Now | |
Distrelec
from US$21.64
|
250
in stock
|
Buy Now | |
Avnet America
from US$11.33
|
-
|
Buy Now | |
RS Americas
from US$6.00
|
-
|
Buy Now | |
Farnell
from US$31.89
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | White |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 76 |
Mating Tab Width | .071in, 1mm, 1.8mm, .039in |
Width | 135.9mm, 5.35in |
Length | 1.244in, 31.6mm |
Height | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, 3.8mm, .15in, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 20 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors IMPUL MATE PLUG HSG ASY 76P | Rapid Electronics |
TE Connectivity Conn Housing PL 76 POS Crimp ST Cable Mount Automotive Tray | Distrelec |
Conn Housing PL 76 POS Crimp ST Cable Mount | Avnet America |
Impul Mate Plug Hsg Assy 76P |Amp Te Connectivity 177700-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 177700-1?
Additional datasheets, footprints and schematics for 177700-1 are listed on our Part Details page. You can also find images and similar parts to 177700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177700-1 fall under?
The 177700-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 177700-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177700-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177700-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 177700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177700-1 often in real-time on the comparison pages.
What if I can't find stock of 177700-1?
You can fill out our help required form which you can use to request a quote for 177700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.