Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | White |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 64 |
Mating Tab Width | .039in, 1mm, .071in, 1.8mm |
Length | 31.6mm, 1.244in |
Width | 4.76in, 120.9mm |
Height | 21mm, .827in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.8mm, .098in, 2.5mm, .15in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 20 |
Row-to-Row Spacing | .1in, 2.54mm |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Impul Mate Plug Hsg Assy 64P |Amp Te Connectivity 177699-1 | Newark Electronics |
Conn Housing PL 64 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 177699-1?
Additional datasheets, footprints and schematics for 177699-1 are listed on our Part Details page. You can also find images and similar parts to 177699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 177699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 177699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 177699-1 fall under?
The 177699-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 177699-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 177699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 177699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 177699-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 177699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 177699-1 often in real-time on the comparison pages.
What if I can't find stock of 177699-1?
You can fill out our help required form which you can use to request a quote for 177699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.