Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | J77 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Length | 24.89mm |
---|---|
Centerline (Pitch) | 14.3mm, .563in |
Product Type | Barrier Strip |
OVER-THE-BARRIER JUMPER, .563 | Avnet America |
Where can I find additional details, specifications and documents for a 1776986-1?
Additional datasheets, footprints and schematics for 1776986-1 are listed on our Part Details page. You can also find images and similar parts to 1776986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776986-1 fall under?
The 1776986-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776986-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776986-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1776986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776986-1 often in real-time on the comparison pages.
What if I can't find stock of 1776986-1?
You can fill out our help required form which you can use to request a quote for 1776986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.