Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
RJ45 PCB RECEPTACLE KIT IND ETHERNET | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1776900-1?
Additional datasheets, footprints and schematics for 1776900-1 are listed on our Part Details page. You can also find images and similar parts to 1776900-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776900-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776900-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776900-1 fall under?
The 1776900-1 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1776900-1 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776900-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776900-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776900-1 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 1776900-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776900-1 often in real-time on the comparison pages.
What if I can't find stock of 1776900-1?
You can fill out our help required form which you can use to request a quote for 1776900-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.