Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.02
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
250
in stock
|
Buy Now | |
TE Store
from US$3.28
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$3.03
|
-
|
Buy Now | |
Farnell
from US$3.23
|
-
|
Buy Now |
Color | White |
---|---|
Number of Positions | 5 |
Length | 2.75in |
Centerline (Pitch) | 14.5mm, .6in |
Housing Material | Roughened Synthetic |
Product Type | Barrier Strip |
Europa Marking Strip 2000Bz 5, Marked |Amp Te Connectivity 1776804-1 | Newark Electronics |
Europa Marking Strip 2000BZ 5 Marked | Rapid Electronics |
TE Connectivity Europa Marking Strip 2000BZ 5 Marked Ter | Distrelec |
Europa Marking Strip 2000BZ 5, Marked Connector System: Wire-to-Board Number of Positions: 5 Wire-to-Board 5 | Barrier Strip | Part Number: 1776804-1 | Internal Number: 1776804-1 | TE Connectivity | TE Store |
EUROPA MARKING STRIP 2000BZ 5, MARKED | Avnet America |
Buchanan, Europa Marking Strip 2000BZ 5, Marked | TE Connectivity 1776804-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1776804-1?
Additional datasheets, footprints and schematics for 1776804-1 are listed on our Part Details page. You can also find images and similar parts to 1776804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776804-1 fall under?
The 1776804-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776804-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776804-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1776804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776804-1 often in real-time on the comparison pages.
What if I can't find stock of 1776804-1?
You can fill out our help required form which you can use to request a quote for 1776804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.