Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.07
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Rows | 2 |
Number of Positions | 6 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 3.81in, 96.9mm |
Wire Size | 22 – 10AWG, .326 – 5.26mm² |
Current Rating | 30A |
Voltage | 600V |
Current Rating (Max) | 30A |
Centerline (Pitch) | .563in, 14.3mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Connector Mounting Type | Panel |
Screw Material | Steel |
Screw Size | 8-32 |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Head Type | Combo Phil-Slot |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Terminal Block F 5 POS 14.3mm Screw RA Panel Mount 30A | Avnet America |
Where can I find additional details, specifications and documents for a 1776544-5?
Additional datasheets, footprints and schematics for 1776544-5 are listed on our Part Details page. You can also find images and similar parts to 1776544-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776544-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776544-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776544-5 fall under?
The 1776544-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776544-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776544-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776544-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776544-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1776544-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776544-5 often in real-time on the comparison pages.
What if I can't find stock of 1776544-5?
You can fill out our help required form which you can use to request a quote for 1776544-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.