Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.43
|
1,709
in stock
|
Buy Now | |
TE Store
from US$0.69
|
2,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,709
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
1,709
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,709
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Wire Entry Angle | Side |
Number of Rows | 1 |
Number of Positions | 2 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Wire Size | .3 – 2mm², 22 – 14AWG |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | High Temperature Polyamide |
Housing Color | Blue |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Steel |
Screw Size | M2.6 |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Wire Protection | With |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
2P TB ,90deg,VT,5.08mm,Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 2 .2" | PCB Terminal Block | Part Number: 1776493-2 | Internal Number: 1776493-2 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks Side Wire Entry Tb 5.08Mm |Amp Te Connectivity 1776493-2 | Newark Electronics |
Fixed Terminal Blocks SIDE WIRE ENTRY TB 5.08MM | Rapid Electronics |
TE Connectivity - AMP PCB Side Wire Entry TB 5.08mm Bl | Distrelec |
Conn Terminal Block 2 POS Solder ST Thru-Hole 10A/Contact | Avnet America |
Side Wire Entry TB, 5.08mm, Bl | TE Connectivity 1776493-2 | RS Americas |
TERMINAL BLOCK | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1776493-2?
Additional datasheets, footprints and schematics for 1776493-2 are listed on our Part Details page. You can also find images and similar parts to 1776493-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776493-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776493-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776493-2 fall under?
The 1776493-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776493-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776493-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776493-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776493-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1776493-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776493-2 often in real-time on the comparison pages.
What if I can't find stock of 1776493-2?
You can fill out our help required form which you can use to request a quote for 1776493-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.