Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Closed End | Without |
Number of Rows | 1 |
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Contact Mount | Through Hole |
Pin Length | .275in, 7mm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
Wire Size | .3 – 2mm², 22 – 14AWG |
PCB Tail Length | .138in, 3.5mm |
Current Rating (Max) | 10A |
Voltage | 250VAC |
Housing Material | PA 66 |
Housing Color | Blue |
Centerline (Pitch) | 5mm, .197in |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Profile | Low |
Connector Style | Header |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Unshrouded Header, 5.0Mm, Ht, Blue |Buchanan Te Connectivity 1776489-4 | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 5mm Solder ST Thru-Hole | Avnet America |
Unshrouded Header, 5.0mm, HT, Blue | TE Connectivity 1776489-4 | RS Americas |
Special Order: 4P TB HDR, unshrouded,5mm, blue Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 4 .197" | PCB Terminal Block | Part Number: 1776489-4 | Internal Number: 1776489-4 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776489-4?
Additional datasheets, footprints and schematics for 1776489-4 are listed on our Part Details page. You can also find images and similar parts to 1776489-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776489-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776489-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776489-4 fall under?
The 1776489-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776489-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776489-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776489-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776489-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1776489-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776489-4 often in real-time on the comparison pages.
What if I can't find stock of 1776489-4?
You can fill out our help required form which you can use to request a quote for 1776489-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.