Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1776310-2,
CL7247-000 |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
1,560
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
1,560
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
1,560
in stock
|
Buy Now | |
Farnell
from US$4.81
|
1,260
in stock
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now | |
Boersig
from US$4.18
|
-
|
Buy Now | |
TE Store
from US$6.58
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 1.25 – 8mm², 16 – 8AWG |
Length | 22.9mm |
Voltage | 300V |
Current Rating | 40A |
Current Rating (Max) | 40A |
Centerline (Pitch) | .531in, 13.5mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | M4 |
Connector Mounting Type | Panel |
Packaging Quantity | 500 |
Packaging Method | Package |
Product Type | Barrier Strip |
Barrier Terminal Blocks Tsb150002=Europa T-Blk |Amp Te Connectivity 1776310-2 | Newark Electronics |
TSB150002=EUROPA T-BLK 13.5MM | Rapid Electronics |
TE Connectivity TSB150002 EUROPA T-BLK 13.5MM Barrier Te | Distrelec |
TERMINAL BLOCK, BARRIER, 2WAYS, 8AWG | Farnell |
Conn Europa Terminal Blocks 2 POS 13.5mm Screw Cable Mount 40A/Contact | Avnet America |
Special Order: TSB150002=EUROPA T-BLK,13.5MM Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 13.5 mm Centerline (Pitch): .531 in Number of Rows: 1 Wire-to-Wire 2 13.5 mm .531" | Barrier Strip | Part Number: 1776310-2 | Internal Number: 1776310-2 | Alias Number: AMPS-0-1776310-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776310-2?
Additional datasheets, footprints and schematics for 1776310-2 are listed on our Part Details page. You can also find images and similar parts to 1776310-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776310-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776310-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776310-2 fall under?
The 1776310-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776310-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776310-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776310-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776310-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1776310-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776310-2 often in real-time on the comparison pages.
What if I can't find stock of 1776310-2?
You can fill out our help required form which you can use to request a quote for 1776310-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.