Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.07
Color | Brown |
---|---|
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 6 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | .2 – 6mm², 24 – 10AWG |
Current Rating (Max) | 40A |
Current Rating | 40A |
Centerline (Pitch) | .472in, 12mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Screw Size | M3.5 |
Connector Mounting Type | Panel |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Packaging Quantity | 1 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Operating Temperature Range | -50 – 160°C |
Barrier Terminal Blocks Europa T-Bl 12Mm |Amp Te Connectivity 1776304-6 | Newark Electronics |
Barrier Terminal Blocks EUROPA T-BL 12MM | Rapid Electronics |
TE Connectivity TSB100006DSHT EUROPA T-BL 12MM Barrier T | Distrelec |
Conn Europa Terminal Blocks F 12 POS 12mm Screw ST Cable Mount 40A/Contact | Avnet America |
Special Order: TSB100006DSHT=EUROPA T-BL,12MM Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 12 mm Centerline (Pitch): .472 in Number of Rows: 1 Wire-to-Wire 6 12 mm .472" | Barrier Strip | Part Number: 1776304-6 | Internal Number: 1776304-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776304-6?
Additional datasheets, footprints and schematics for 1776304-6 are listed on our Part Details page. You can also find images and similar parts to 1776304-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776304-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776304-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776304-6 fall under?
The 1776304-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776304-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776304-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776304-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776304-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1776304-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776304-6 often in real-time on the comparison pages.
What if I can't find stock of 1776304-6?
You can fill out our help required form which you can use to request a quote for 1776304-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.