Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
206
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
206
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
TE Store
from US$4.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 4 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Length | 43.5mm |
Wire Size | 22 – 10AWG, .3 – 6mm² |
Current Rating (Max) | 40A |
Current Rating | 40A |
Centerline (Pitch) | 12mm, .472in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Insert | Without |
Connector Mounting Type | Panel |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Screw Size | M3.5 |
Packaging Method | Package |
Packaging Quantity | 500 |
Product Type | Barrier Strip |
Barrier Terminal Blocks Tsb100004Ds=Europa Tm Blk |Amp Te Connectivity 1776302-4 | Newark Electronics |
TSB100004DS=EUROPA TM BLK 12MM | Rapid Electronics |
TE Connectivity - AMP TSB100004DS%3DEUROPA TM BLK12MM | Distrelec |
Conn Europa Terminal Blocks 8 POS 12mm Screw Cable Mount 40A/Contact | Avnet America |
Buchanan, Conn, Term Strip, Barrier,4Pole,12mmPitch, DBLRow,22-10,TSB1000,40A,250V | TE Connectivity 1776302-4 | RS Americas |
Special Order: TSB100004DS=EUROPA TM BLK,12MM Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 12 mm Centerline (Pitch): .472 in Number of Rows: 1 Wire-to-Wire 4 12 mm .472" | Barrier Strip | Part Number: 1776302-4 | Internal Number: 1776302-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776302-4?
Additional datasheets, footprints and schematics for 1776302-4 are listed on our Part Details page. You can also find images and similar parts to 1776302-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776302-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776302-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776302-4 fall under?
The 1776302-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776302-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776302-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776302-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776302-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1776302-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776302-4 often in real-time on the comparison pages.
What if I can't find stock of 1776302-4?
You can fill out our help required form which you can use to request a quote for 1776302-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.