Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
420
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Distrelec
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | .3 – 6mm², 22 – 10AWG |
Length | 7.5mm |
Current Rating (Max) | 40A |
Current Rating | 40A |
Centerline (Pitch) | .472in, 12mm |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Size | M3.5 |
Packaging Method | Package |
Packaging Quantity | 500 |
Product Type | Barrier Strip |
Conn Term Strip Barrier 1Pole 12mmPitch DBLRow 22-10 Series TSB1000 40A 250V | TE Connectivity 1776302-1 | RS Americas |
Tsb100001Ds=Europa Tm Blk,12Mm Rohs Compliant: Yes |Te Connectivity 1776302-1 | Newark Electronics |
Conn Europa Terminal Blocks 2 POS Screw Cable Mount 40A/Contact | Avnet America |
BARRIER STRIP, 1POS, 22-10AWG | element14 |
TE Connectivity TSB100001DS EUROPA TM BLK 12MM Barrier T | Distrelec |
Where can I find additional details, specifications and documents for a 1776302-1?
Additional datasheets, footprints and schematics for 1776302-1 are listed on our Part Details page. You can also find images and similar parts to 1776302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776302-1 fall under?
The 1776302-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776302-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776302-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1776302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776302-1 often in real-time on the comparison pages.
What if I can't find stock of 1776302-1?
You can fill out our help required form which you can use to request a quote for 1776302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.