Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1776297-2,
CL7203-000 |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
TE Store
from US$1.51
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 10AWG, .3 – 6mm² |
Length | 16.6mm |
Current Rating (Max) | 40A |
Current Rating | 30A |
Centerline (Pitch) | 10mm, .394in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Screw Size | M3 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Connector Mounting Type | Panel |
Packaging Quantity | 200 |
Packaging Method | Package |
Product Type | Barrier Strip |
Tsb5000231=Europa Trm Blk,10Mm |Amp Te Connectivity 1776297-2 | Newark Electronics |
TSB5000231=EUROPA TRM BLK 10MM | Rapid Electronics |
TE Connectivity TSB5000231 EUROPA TRM BLK 10MM Barrier S | Distrelec |
Receptacle 2 Position 10 mm Pitch 22-10 AWG Cable Mount Europa Terminal Block | Future Electronics |
Conn Europa Terminal Blocks 2 POS 10mm Screw Cable Mount 30A/Contact | Avnet America |
Special Order: TSB5000231=EUROPA TRM BLK,10MM Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 10 mm Centerline (Pitch): .394 in Number of Rows: 1 Wire-to-Wire 2 10 mm .394" | Barrier Strip | Part Number: 1776297-2 | Internal Number: 1776297-2 | Alias Number: AMPS-0-1776297-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776297-2?
Additional datasheets, footprints and schematics for 1776297-2 are listed on our Part Details page. You can also find images and similar parts to 1776297-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776297-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776297-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776297-2 fall under?
The 1776297-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776297-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776297-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776297-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776297-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1776297-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776297-2 often in real-time on the comparison pages.
What if I can't find stock of 1776297-2?
You can fill out our help required form which you can use to request a quote for 1776297-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.