Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.62
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$7.53
|
24
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
RS Americas
from US$6.30
|
-
|
Buy Now | |
TE Store
from US$7.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 10AWG, .3 – 3mm², 22 – 12AWG, .3 – 6mm² |
Current Rating | 30A |
Current Rating (Max) | 30A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | .394in, 10mm |
UL Flammability Rating | UL 94V-2 |
Screw Size | M3 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Mounting Ears | Without |
Screw Plating Finish | Bright |
Connector Mounting Type | Panel |
Packaging Quantity | 400 |
Packaging Method | Package |
Product Type | Barrier Strip |
Barrier Terminal Blocks TSB5000831DS | Rapid Electronics |
TE Connectivity - AMP TSB5000831DS%3DEUROPA T-BLK10MM | Distrelec |
Tsb5000831Ds=Europa T-Blk,10Mm |Te Connectivity 1776296-8 | Newark Electronics |
Conn Europa Terminal Blocks F 16 POS 10mm Screw Cable Mount 30A/Contact | Avnet America |
Buchanan, Conn, Term Strip, Barrier, 8Pole, 10.0mmPitch, DBLRow, 30A, 250V | TE Connectivity 1776296-8 | RS Americas |
Special Order: TSB5000831DS=EUROPA T-BLK,10MM Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 10 mm Centerline (Pitch): .394 in Number of Rows: 1 Wire-to-Wire 8 10 mm .394" | Barrier Strip | Part Number: 1776296-8 | Internal Number: 1776296-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1776296-8?
Additional datasheets, footprints and schematics for 1776296-8 are listed on our Part Details page. You can also find images and similar parts to 1776296-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776296-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776296-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776296-8 fall under?
The 1776296-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776296-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776296-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776296-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776296-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1776296-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776296-8 often in real-time on the comparison pages.
What if I can't find stock of 1776296-8?
You can fill out our help required form which you can use to request a quote for 1776296-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.