Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.16
|
66
in stock
|
Buy Now | |
Heilind Electronics
from US$3.25
|
4,634
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
4,479
in stock
|
Buy Now | |
Rapid Electronics
from US$7.12
|
4,413
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
4,413
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.25
|
1,081
in stock
|
Buy Now | |
RS Americas
from US$2.75
|
456
in stock
|
Buy Now | |
element14
from US$6.16
|
66
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Boersig
from US$5.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Rows | 1 |
Number of Levels | 1 |
Number of Positions | 8 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 26 – 12AWG, .12 – 3.3mm² |
Current Rating | 30A |
Current Rating (Max) | 30A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | .315in, 8mm |
UL Flammability Rating | UL 94V-2 |
Screw Material | Steel |
Mounting Ears | Without |
Connector Mounting Type | Panel |
Mounting Insert | Without |
Screw Size | M3 |
Screw Plating Material | Zinc Chromate |
Screw Plating Finish | Bright |
Packaging Method | Package |
Packaging Quantity | 50 |
Product Type | Barrier Strip |
TSB23008DSEUROPA TERM BLK8MM | Heilind Electronics |
Tsb23008Ds=Europatermblk,8Mm Rohs Compliant: Yes |Amp Te Connectivity 1776293-8 | Newark Electronics |
TSB23008DS=EUROPA TERM BLK 8MM | Rapid Electronics |
Terminal Block with Wire Protector 30A 250V 8mm (.315) Pitch 26-12AWG 8 Position | TE Connectivity 1776293-8 | RS Americas |
TSB23008DS=EUROPATERMBLK,8MM | element14 |
TSB23008DS=EUROPATERMBLK,8MM 95AC0682 | Farnell |
Conn Europa Terminal Blocks F 16 POS 8mm Screw ST Cable Mount 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776293-8?
Additional datasheets, footprints and schematics for 1776293-8 are listed on our Part Details page. You can also find images and similar parts to 1776293-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776293-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776293-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776293-8 fall under?
The 1776293-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776293-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776293-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776293-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776293-8 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 1776293-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776293-8 often in real-time on the comparison pages.
What if I can't find stock of 1776293-8?
You can fill out our help required form which you can use to request a quote for 1776293-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.