Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
3,418
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
3,418
in stock
|
Buy Now | |
element14
from US$1.25
|
3,418
in stock
|
Buy Now | |
TE Store
from US$2.63
|
2,491
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
1,985
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 22mm |
Wire Size | 26 – 12AWG, .12 – 3.3mm² |
Current Rating (Max) | 30A |
Current Rating | 30A |
Centerline (Pitch) | 8mm, .315in |
Housing Material | Polyamide 6 |
UL Flammability Rating | UL 94V-2 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Screw Size | M3 |
Connector Mounting Type | Panel |
Screw Material | Steel |
Screw Plating Material | Zinc Chromate |
Mounting Insert | Without |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
Terminal Block, Barrier, 3Pos, 12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 3POS, 12AWG | element14 |
TSB23003DS=EUROPA TERM BLK,8MM Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 8 mm Centerline (Pitch): .315 in Number of Rows: 1 Wire-to-Wire 3 8 mm .315" | Barrier Strip | Part Number: 1776293-3 | Internal Number: 1776293-3 | TE Connectivity | TE Store |
3 Pos 30A w/Wire Protector 8mm Pitch | TE Connectivity 1776293-3 | RS Americas |
8 mm Pitch Single Row 250 V 3 Position Terminal Block Barrier Strips. | Future Electronics |
Conn Europa Terminal Blocks F 6 POS 8mm Screw ST Cable Mount 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776293-3?
Additional datasheets, footprints and schematics for 1776293-3 are listed on our Part Details page. You can also find images and similar parts to 1776293-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776293-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776293-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776293-3 fall under?
The 1776293-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776293-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776293-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776293-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776293-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 1776293-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776293-3 often in real-time on the comparison pages.
What if I can't find stock of 1776293-3?
You can fill out our help required form which you can use to request a quote for 1776293-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.