Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
14,983
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
14,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
14,983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
13,524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
4,508
in stock
|
Buy Now | |
TE Store
from US$0.57
|
1,193
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 1 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 26 – 12AWG, .12 – 3.3mm² |
Length | 6mm |
Current Rating | 30A |
Current Rating (Max) | 30A |
Housing Material | Polyamide 6 |
Centerline (Pitch) | .315in, 8mm |
UL Flammability Rating | UL 94V-2 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Mounting Ears | Without |
Screw Plating Finish | Bright |
Screw Size | M3 |
Screw Material | Steel |
Connector Mounting Type | Panel |
Packaging Quantity | 1000 |
Packaging Method | Box |
Product Type | Barrier Strip |
Barrier Terminal Blocks Europa 1 Pos 8Mm |Amp Te Connectivity 1776293-1 | Newark Electronics |
Barrier Terminal Blocks EUROPA 1 POS 8mm | Rapid Electronics |
TSB23001DSEUROPA TERM BLK8MM | Heilind Electronics |
TSB23001DS=EUROPA TERM BLK,8MM Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): 8 mm Centerline (Pitch): .315 in Number of Rows: 1 Wire-to-Wire 1 8 mm .315" | Barrier Strip | Part Number: 1776293-1 | Internal Number: 1776293-1 | TE Connectivity | TE Store |
Conn Europa Terminal Blocks F 2 POS 8mm Screw ST Cable Mount 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1776293-1?
Additional datasheets, footprints and schematics for 1776293-1 are listed on our Part Details page. You can also find images and similar parts to 1776293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776293-1 fall under?
The 1776293-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1776293-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776293-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1776293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776293-1 often in real-time on the comparison pages.
What if I can't find stock of 1776293-1?
You can fill out our help required form which you can use to request a quote for 1776293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.