Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
5,528
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
5,528
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
5,528
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
440
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
440
in stock
|
Buy Now | |
TE Store
from US$1.33
|
191
in stock
|
Buy Now | |
element14
from US$0.71
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Closed End | Without |
Number of Rows | 1 |
Number of Positions | 4 |
Threaded Flange | Without |
Wire Entry Angle | Side |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .165in, 4.2mm |
Wire Size | .12 – .9mm², 26 – 18AWG |
Current Rating (Max) | 7A |
Voltage | 250VAC |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Blue |
Housing Material | PA 66 |
Screw Material | Steel |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Circuit Application | Signal |
Packaging Quantity | 500 |
Wire Protection | With |
Connector Style | Header |
Block Type | PCB Mount |
Header Type | Header Only |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fixed Terminal Blocks 4 POS SIDE ENT 3.5MM | Rapid Electronics |
TE Connectivity - AMP PCB Vertical Term Blk Side Wire En | Distrelec |
Pitch Spacing:3.5Mm | Newark Electronics |
Conn Terminal Block 4 POS 3.5mm Solder ST Thru-Hole 7A/Contact | Avnet America |
4P TB ,90deg,VT,3.5mm,Blue,w/interlock Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 4 .138" | PCB Terminal Block | Part Number: 1776275-4 | Internal Number: 1776275-4 | .138" | TE Connectivity | TE Store |
TB, WIRE TO BRD, R/A, 4WAY, 18AWG | element14 |
Vertical Term Blk Side Wire En | TE Connectivity 1776275-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1776275-4?
Additional datasheets, footprints and schematics for 1776275-4 are listed on our Part Details page. You can also find images and similar parts to 1776275-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1776275-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1776275-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1776275-4 fall under?
The 1776275-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1776275-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1776275-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1776275-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1776275-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1776275-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1776275-4 often in real-time on the comparison pages.
What if I can't find stock of 1776275-4?
You can fill out our help required form which you can use to request a quote for 1776275-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.